Vishay Precision Group Surface Mount Resistors CRCW060310R0JNEAIF

Description
Vishay CRCW060310R0JNEAIF
Request a Quote Datasheet
Description
Vishay CRCW060310R0JNEAIF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8206922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206922
Surface Mount Resistors 8206922
Vishay CRCW060310R0JNEAIF

Vishay CRCW060310R0JNEAIF

Supplier's Site
Surface Mount Resistors - 8206922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206922P
Surface Mount Resistors 8206922P
Vishay CRCW060310R0JNEAIF

Vishay CRCW060310R0JNEAIF

Supplier's Site
Surface Mount Resistors - 1823283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823283
Surface Mount Resistors 1823283
Vishay CRCW060310R0JNEAIF

Vishay CRCW060310R0JNEAIF

Supplier's Site
Chip Resistor - Surface Mount - 541-10AQTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10AQTR-ND
Chip Resistor - Surface Mount 541-10AQTR-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10AQCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10AQCT-ND
Chip Resistor - Surface Mount 541-10AQCT-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10AQDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10AQDKR-ND
Chip Resistor - Surface Mount 541-10AQDKR-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 10 OHM 1/10W 5% 0603 SMD - CRCW060310R0JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/10W 5% 0603 SMD
CRCW060310R0JNEAIF
RES 10 OHM 1/10W 5% 0603 SMD CRCW060310R0JNEAIF
RES 10ohm 1/10W 5% 0603 SMD

RES 10ohm 1/10W 5% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060310R0JNEAIF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060310R0JNEAIF
Resistors - Chip Resistor - Surface Mount CRCW060310R0JNEAIF
RES SMD 10 OHM 5% 1/10W 0603

RES SMD 10 OHM 5% 1/10W 0603

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 41R4615 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
41R4615
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 41R4615
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 51X9094 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
51X9094
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 51X9094
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 10 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8206922 8206922P 1823283 541-10AQTR-ND CRCW060310R0JNEAIF CRCW060310R0JNEAIF 41R4615
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 10 OHM 1/10W 5% 0603 SMD Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details