Vishay Precision Group Chip Resistor - Surface Mount CRCW060310R0JNEA

Description
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10GDKR-ND
Chip Resistor - Surface Mount 541-10GDKR-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10GTR-ND
Chip Resistor - Surface Mount 541-10GTR-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10GCT-ND
Chip Resistor - Surface Mount 541-10GCT-ND
10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 10 Ohm 75V 100mW Resistor - 52-CRCW060310R0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 Ohm 75V 100mW Resistor
52-CRCW060310R0JNEA
SMD 10 Ohm 75V 100mW Resistor 52-CRCW060310R0JNEA
10 Ohm 5% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060310R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310R0JNEA can be used for catalog matching and distributor lookup.

10 Ohm 5% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060310R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 Ohm, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310R0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OEM Souring - 1469640-CRCW060310R0JNEA - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469640-CRCW060310R0 JNEA Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469640-CRCW060310R0JNEA
Manufacturer: Vishay

Buy Now
RESISTOR; THK FILM CHIP, 500/200/500PPM/C UP TO 10/1M/10M CR0603 10 OHM - CRCW060310R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR; THK FILM CHIP, 500/200/500PPM/C UP TO 10/1M/10M CR0603 10 OHM
CRCW060310R0JNEA
RESISTOR; THK FILM CHIP, 500/200/500PPM/C UP TO 10/1M/10M CR0603 10 OHM CRCW060310R0JNEA
RESISTOR; THK FILM CHIP, 500/200/500PPM/C UP TO 10/1M/10M CR0603 10ohm

RESISTOR; THK FILM CHIP, 500/200/500PPM/C UP TO 10/1M/10M CR0603 10ohm

Supplier's Site
100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 10Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060310R0JNEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 10Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060310R0JNEA
100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 10Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060310R0JNEA
100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 10Ω 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 10Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 10R, 5%, 0.1W, 0603; Resistance Vishay - 59M6762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.1W, 0603; Resistance Vishay
59M6762
Res, Thick Film, 10R, 5%, 0.1W, 0603; Resistance Vishay 59M6762
RES, THICK FILM, 10R, 5%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10R, 5%, 0.1W, 0603, Reel; Resistance Vishay - 78H0273 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 5%, 0.1W, 0603, Reel; Resistance Vishay
78H0273
Res, Thick Film, 10R, 5%, 0.1W, 0603, Reel; Resistance Vishay 78H0273
RES, THICK FILM, 10R, 5%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 5%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9104
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9104
RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9103
Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9103
RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-10GDKR-ND 52-CRCW060310R0JNEA 1469640-CRCW060310R0JNEA CRCW060310R0JNEA 17930-CRCW060310R0JNEA 59M6762 78H0273 96Y9104
Product Name Chip Resistor - Surface Mount SMD 10 Ohm 75V 100mW Resistor OEM Souring RESISTOR; THK FILM CHIP, 500/200/500PPM/C UP TO 10/1M/10M CR0603 10 OHM 100mW Thick Film Resistors 75V ±5% ±200ppm/K -55℃~+155℃ 10Ω 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 10R, 5%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 10R, 5%, 0.1W, 0603, Reel; Resistance Vishay Res, 10R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers