Vishay Precision Group RES, THICK FILM, 10 OHM, 1%, 1/10W, 0603 CRCW060310R0FKEB

Description
RES, THICK FILM, 10ohm, 1%, 1/10W, 0603
Request a Quote Datasheet
Description
RES, THICK FILM, 10ohm, 1%, 1/10W, 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, THICK FILM, 10 OHM, 1%, 1/10W, 0603 - CRCW060310R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, THICK FILM, 10 OHM, 1%, 1/10W, 0603
CRCW060310R0FKEB
RES, THICK FILM, 10 OHM, 1%, 1/10W, 0603 CRCW060310R0FKEB
RES, THICK FILM, 10ohm, 1%, 1/10W, 0603

RES, THICK FILM, 10ohm, 1%, 1/10W, 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2982-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2982-6-ND
Chip Resistor - Surface Mount 541-2982-6-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2982-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2982-1-ND
Chip Resistor - Surface Mount 541-2982-1-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2982-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2982-2-ND
Chip Resistor - Surface Mount 541-2982-2-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Vishay - 43C4104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Vishay
43C4104
Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Vishay 43C4104
RES, THICK FILM, 10R, 1%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.1W, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8211
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8211
RES, THICK FILM, 10R, 1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060310R0FKEB 541-2982-6-ND 43C4104 83R8211
Product Name RES, THICK FILM, 10 OHM, 1%, 1/10W, 0603 Chip Resistor - Surface Mount Res, Thick Film, 10R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details