Vishay Precision Group CRCW060310R0FKEA CRCW060310R0FKEA

Description
CRCW060310R0FKEA
Request a Quote
Description
CRCW060310R0FKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K3663, features a resistance value of 10 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. It offers stability with a resistance change of 1% over 1000 hours at 70°C. The resistor is suitable for general-purpose applications and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Chip Resistor, part number 42K3663, features a resistance value of 10 ohms with a tolerance of ±1%. It has a power rating of 0.1W and is packaged in a 0603 (1608 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. It offers stability with a resistance change of 1% over 1000 hours at 70°C. The resistor is suitable for general-purpose applications and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CRCW060310R0FKEA - CRCW060310R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060310R0FKEA
CRCW060310R0FKEA
CRCW060310R0FKEA CRCW060310R0FKEA
CRCW060310R0FKEA

CRCW060310R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060310R0FKEA - 851758-CRCW060310R0FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060310R0FKEA
851758-CRCW060310R0FKEA
Chip Resistor - Surface Mount - CRCW060310R0FKEA 851758-CRCW060310R0FKEA
Manufacturer: Vishay Win Source Part Number: 851758-CRCW060310R0F KEA Series: CRCW Features: 10 Ohms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0HTR, 541-10.0HDKR, 541-10.0HCT, D11/CRCW0603 100 10R 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 851758-CRCW060310R0FKEA
Series: CRCW
Features: 10 Ohms Chip Resistor
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10.0HTR, 541-10.0HDKR, 541-10.0HCT, D11/CRCW0603 100 10R 1% ET1 E3

Buy Now Datasheet
Surface Mount Resistors - 6789695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789695
Surface Mount Resistors 6789695
Vishay CRCW060310R0FKEA

Vishay CRCW060310R0FKEA

Supplier's Site
Surface Mount Resistors - 1823690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823690
Surface Mount Resistors 1823690
Vishay CRCW060310R0FKEA

Vishay CRCW060310R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0HTR-ND
Chip Resistor - Surface Mount 541-10.0HTR-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0HCT-ND
Chip Resistor - Surface Mount 541-10.0HCT-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0HDKR-ND
Chip Resistor - Surface Mount 541-10.0HDKR-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.1W 75V Resistor - 52-CRCW060310R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW060310R0FKEA
SMD 0.1W 75V Resistor 52-CRCW060310R0FKEA
0603 10R 1% 0.1W 75V Thick Film SMD Resistor Product overview: CRCW060310R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310R0FKEA can be used for catalog matching and distributor lookup.

0603 10R 1% 0.1W 75V Thick Film SMD Resistor Product overview: CRCW060310R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060310R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310R0FKEA
Chip Resistor - Surface Mount CRCW060310R0FKEA
RES SMD 10 OHM 1% 1/10W 0603

RES SMD 10 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res.,SMD;10 Ohm;1/10W;1%;0603;Cut-Tape - 70201157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Res.,SMD;10 Ohm;1/10W;1%;0603;Cut-Tape
70201157
Res.,SMD;10 Ohm;1/10W;1%;0603;Cut-Tape 70201157
Metal Glaze on High Quality Ceramic Protective Overglaze Solder Contacts on Ni Barrier Layer Excellent Stability in Different Environmental Conditions High Volume Product Suitable for Commercial and Special Applications

  • Metal Glaze on High Quality Ceramic
  • Protective Overglaze
  • Solder Contacts on Ni Barrier Layer
  • Excellent Stability in Different Environmental Conditions
  • High Volume Product Suitable for Commercial and Special Applications
Supplier's Site
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3663 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3663
Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3663
RES, THICK FILM, 10R, 1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10R, 1%, 0.1W, 0603, REEL; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5338 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5338
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5338
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060310R0FKEA 851758-CRCW060310R0FKEA 6789695 1823690 541-10.0HTR-ND 52-CRCW060310R0FKEA CRCW060310R0FKEA 70201157 42K3663 61M5338
Product Name CRCW060310R0FKEA Chip Resistor - Surface Mount - CRCW060310R0FKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.1W 75V Resistor Chip Resistor - Surface Mount Res.,SMD;10 Ohm;1/10W;1%;0603;Cut-Tape Res, Thick Film, 10R, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction Thick film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details