Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW060310M0FMEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW060310M0FMEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW060310M0FMEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW060310M0FMEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW060310M0FMEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1%; Power Rating:...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details