Vishay Precision Group Chip Resistor - Surface Mount CRCW060310M0FKTA

Description
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060310M0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310M0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060310M0FKTATR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310M0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310M0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060310M0FKTADKR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310M0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310M0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060310M0FKTACT-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW060310M0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW060310M0FKTA
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW060310M0FKTA
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J3854 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3854
Thick Film Chip Resistor; Resistance Vishay 07J3854
Thick Film Chip Resistor; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, 10Mohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK2989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10Mohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK2989
Res, 10Mohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK2989
RES, 10MOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

RES, 10MOHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060310M0FKTATR-ND CRCW060310M0FKTA 07J3854 33AK2989
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Thick Film Chip Resistor; Resistance Vishay Res, 10Mohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details