Vishay Precision Group Thick Film Resistors - SMD 1/10watt 10Mohms 1% CRCW060310M0FKEB

Description
Thick Film Resistors - SMD 1/10watt 10Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 10Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 10Mohms 1% - CRCW060310M0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 10Mohms 1%
CRCW060310M0FKEB
Thick Film Resistors - SMD 1/10watt 10Mohms 1% CRCW060310M0FKEB
Thick Film Resistors - SMD 1/10watt 10Mohms 1%

Thick Film Resistors - SMD 1/10watt 10Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060310M0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310M0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060310M0FKEBTR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10M, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3662
Res, Thick Film, 10M, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3662
RES, THICK FILM, 10M, 1%, 0.1W, 0603, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.1W, 0603, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060310M0FKEB 541-CRCW060310M0FKEBTR-ND 42K3662
Product Name Thick Film Resistors - SMD 1/10watt 10Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 10M, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567837 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details