10 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
10 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
10 MOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 10Mohm 1/10W .5% 0603 SMD
RES, AEC-Q200, THICK FILM, 10M, 0603; Resistance:10Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 10M, 0603; Resistance:10Mohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-10MAYDKR-ND | CRCW060310M0DHEAP | 607678 | 51X9085 |
| Product Name | Chip Resistor - Surface Mount | RES 10M OHM 1/10W .5% 0603 SMD | Surface Mount Resistors | Res, Aec-Q200, Thick Film, 10M, 0603; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |