Vishay Precision Group Thick Film Resistors - SMD 1/10watt 10.7Kohms 1% CRCW060310K7FKEA

Description
Thick Film Resistors - SMD 1/10watt 10.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 10.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 10.7Kohms 1% - CRCW060310K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 10.7Kohms 1%
CRCW060310K7FKEA
Thick Film Resistors - SMD 1/10watt 10.7Kohms 1% CRCW060310K7FKEA
Thick Film Resistors - SMD 1/10watt 10.7Kohms 1%

Thick Film Resistors - SMD 1/10watt 10.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10.7KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7KHTR-ND
Chip Resistor - Surface Mount 541-10.7KHTR-ND
10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.7KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7KHDKR-ND
Chip Resistor - Surface Mount 541-10.7KHDKR-ND
10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.7KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.7KHCT-ND
Chip Resistor - Surface Mount 541-10.7KHCT-ND
10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060310K7FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310K7FKEA
Chip Resistor - Surface Mount CRCW060310K7FKEA
RES SMD 10.7K OHM 1% 1/10W 0603

RES SMD 10.7K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 10K7, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K7, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8070
Res, Thick Film, 10K7, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8070
RES, THICK FILM, 10K7, 1%, 0.1W, 0603, REEL; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K7, 1%, 0.1W, 0603, REEL; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K7, 1%, 0.1W, 0603; Resistance Vishay - 52K8069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K7, 1%, 0.1W, 0603; Resistance Vishay
52K8069
Res, Thick Film, 10K7, 1%, 0.1W, 0603; Resistance Vishay 52K8069
RES, THICK FILM, 10K7, 1%, 0.1W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10K7, 1%, 0.1W, 0603; Resistance:10.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4097 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4097
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4097
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10.7 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060310K7FKEA 541-10.7KHTR-ND CRCW060310K7FKEA 52K8070 52K8069 27W4097
Product Name Thick Film Resistors - SMD 1/10watt 10.7Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 10K7, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 10K7, 1%, 0.1W, 0603; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10.7 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms 10700 ohms 10700 ohms 10700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
3 suppliers