Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1% CRCW060310K5FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1% - CRCW060310K5FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1%
CRCW060310K5FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1% CRCW060310K5FKEB
Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060310K5FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K5FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060310K5FKEBCT-ND
RES SMD 10.5K OHM 1% 1/8W 0603

RES SMD 10.5K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310K5FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K5FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060310K5FKEBDKR-ND
RES SMD 10.5K OHM 1% 1/8W 0603

RES SMD 10.5K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310K5FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K5FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060310K5FKEBTR-ND
10.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060310K5FKEB 541-CRCW060310K5FKEBCT-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/10watt 10.5Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details