Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW060310K5FKEA

Description
Win Source Part Number: 1033746-CRCW060310K5 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): 7170973; ERJ-3EKF1052V; RC0603FR-0710K5L; RK73H1JTTD1052F; ERJ-3EKF1022V; ERJ-3EKF1102V; CRCW06039K53FKEACRCW 060310K5FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 10K5 1% ET1 E3,541-10.5KHDKR,541 -10.5KHCT,541-10.5KH TR Base Product Number: CRCW0603
Request a Quote Datasheet
Description
Win Source Part Number: 1033746-CRCW060310K5 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): 7170973; ERJ-3EKF1052V; RC0603FR-0710K5L; RK73H1JTTD1052F; ERJ-3EKF1022V; ERJ-3EKF1102V; CRCW06039K53FKEACRCW 060310K5FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 10K5 1% ET1 E3,541-10.5KHDKR,541 -10.5KHCT,541-10.5KH TR Base Product Number: CRCW0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033746-CRCW060310K5FKEA
Resistors - Chip Resistor - Surface Mount 1033746-CRCW060310K5FKEA
Win Source Part Number: 1033746-CRCW060310K5 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): 7170973; ERJ-3EKF1052V; RC0603FR-0710K5L; RK73H1JTTD1052F; ERJ-3EKF1022V; ERJ-3EKF1102V; CRCW06039K53FKEACRCW 060310K5FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D11/CRCW0603 100 10K5 1% ET1 E3,541-10.5KHDKR,541 -10.5KHCT,541-10.5KH TR Base Product Number: CRCW0603

Win Source Part Number: 1033746-CRCW060310K5FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): 7170973; ERJ-3EKF1052V; RC0603FR-0710K5L; RK73H1JTTD1052F; ERJ-3EKF1022V; ERJ-3EKF1102V; CRCW06039K53FKEACRCW060310K5FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D11/CRCW0603 100 10K5 1% ET1 E3,541-10.5KHDKR,541-10.5KHCT,541-10.5KHTR
Base Product Number: CRCW0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KHDKR-ND
Chip Resistor - Surface Mount 541-10.5KHDKR-ND
10.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KHTR-ND
Chip Resistor - Surface Mount 541-10.5KHTR-ND
10.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.5KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.5KHCT-ND
Chip Resistor - Surface Mount 541-10.5KHCT-ND
10.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 10.5K OHM 1/10W 1% 0603 SMD - CRCW060310K5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/10W 1% 0603 SMD
CRCW060310K5FKEA
RES 10.5K OHM 1/10W 1% 0603 SMD CRCW060310K5FKEA
RES 10.5Kohm 1/10W 1% 0603 SMD

RES 10.5Kohm 1/10W 1% 0603 SMD

Supplier's Site
Surface Mount Resistors - 6789683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789683
Surface Mount Resistors 6789683
Vishay CRCW060310K5FKEA

Vishay CRCW060310K5FKEA

Supplier's Site
Automotive SMD 0.1W 10W Resistor - 52-CRCW060310K5FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-CRCW060310K5FKEA
Automotive SMD 0.1W 10W Resistor 52-CRCW060310K5FKEA
Res Thick Film 0603 10.5K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: CRCW060310K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K5FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0603 10.5K Ohm 1% 0.1W(1/10W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: CRCW060310K5FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K5FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 10K5, 1%, 0.1W, 0603; Resistance Vishay - 52K8068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K5, 1%, 0.1W, 0603; Resistance Vishay
52K8068
Res, Thick Film, 10K5, 1%, 0.1W, 0603; Resistance Vishay 52K8068
RES, THICK FILM, 10K5, 1%, 0.1W, 0603; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10K5, 1%, 0.1W, 0603; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 10K5, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3660 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3660
Res, Thick Film, 10K5, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3660
RES, THICK FILM, 10K5, 1%, 0.1W, 0603, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K5, 1%, 0.1W, 0603, REEL; Resistance:10.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1033746-CRCW060310K5FKEA 541-10.5KHDKR-ND CRCW060310K5FKEA 6789683 52-CRCW060310K5FKEA 52K8068 42K3660
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 10.5K OHM 1/10W 1% 0603 SMD Surface Mount Resistors Automotive SMD 0.1W 10W Resistor Res, Thick Film, 10K5, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 10K5, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 10500 ohms 10500 ohms 10500 ohms 10500 ohms 10500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1250 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details