Vishay Intertechnology, Inc. CRCW060310K0JNTA CRCW060310K0JNTA

Description
CRCW060310K0JNTA
Request a Quote Datasheet
Description
CRCW060310K0JNTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW060310K0JNTA - CRCW060310K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060310K0JNTA
CRCW060310K0JNTA
CRCW060310K0JNTA CRCW060310K0JNTA
CRCW060310K0JNTA

CRCW060310K0JNTA

Supplier's Site
Chip Resistor - Surface Mount - 541-2981-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2981-2-ND
Chip Resistor - Surface Mount 541-2981-2-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2981-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2981-6-ND
Chip Resistor - Surface Mount 541-2981-6-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2981-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2981-1-ND
Chip Resistor - Surface Mount 541-2981-1-ND
10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor, Full Reel; Resistance Vishay - 66F9099 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor, Full Reel; Resistance Vishay
66F9099
Thick Film Chip Resistor, Full Reel; Resistance Vishay 66F9099
Thick Film Chip Resistor, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Thick Film Chip Resistor, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Res, 10K, 5%, 0.1W, Thick Film, Smd; Resistance Vishay - 85AJ1017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.1W, Thick Film, Smd; Resistance Vishay
85AJ1017
Res, 10K, 5%, 0.1W, Thick Film, Smd; Resistance Vishay 85AJ1017
RES, 10K, 5%, 0.1W, THICK FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V

RES, 10K, 5%, 0.1W, THICK FILM, SMD; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060310K0JNTA 541-2981-2-ND 66F9099
Product Name CRCW060310K0JNTA Chip Resistor - Surface Mount Thick Film Chip Resistor, Full Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details