Vishay Precision Group Chip Resistor - Surface Mount CRCW060310K0FKTB

Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060310K0FKTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K0FKTBTR-ND
Chip Resistor - Surface Mount 541-CRCW060310K0FKTBTR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310K0FKTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K0FKTBCT-ND
Chip Resistor - Surface Mount 541-CRCW060310K0FKTBCT-ND
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310K0FKTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K0FKTBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060310K0FKTBDKR-ND
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW060310K0FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW060310K0FKTB
Resistor-Fixed-Single-Surface-Mount CRCW060310K0FKTB
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay - 25H9887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay
25H9887
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay 25H9887
RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8209
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8209
RES, THICK FILM, 10K, 1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 10K, 1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060310K0FKTBTR-ND CRCW060310K0FKTB 25H9887 83R8209
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details