Vishay Precision Group Chip Resistor - Surface Mount CRCW060310K0FKTA

Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2980-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2980-1-ND
Chip Resistor - Surface Mount 541-2980-1-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2980-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2980-6-ND
Chip Resistor - Surface Mount 541-2980-6-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2980-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2980-2-ND
Chip Resistor - Surface Mount 541-2980-2-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW060310K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW060310K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW060310K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
SMD 75V 100mW Resistor - 52-CRCW060310K0FKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060310K0FKTA
SMD 75V 100mW Resistor 52-CRCW060310K0FKTA
10kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060310K0FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K0FKTA can be used for catalog matching and distributor lookup.

10kR 1% 0603 Thick Film Resistor, 75V, 100mW, SMD Product overview: CRCW060310K0FKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K0FKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060310K0FKTA
1030216-CRCW060310K0FKTA
Chip Resistor - Surface Mount - CRCW060310K0FKTA 1030216-CRCW060310K0FKTA
Manufacturer: Vishay Win Source Part Number: 1030216-CRCW060310K0 FKTA Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.020" (0.50mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.1W, 1/10W Resistance (Ohms): 10k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030216-CRCW060310K0FKTA
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.020" (0.50mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 10k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay - 66F9086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay
66F9086
Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay 66F9086
RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 22AC8032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
22AC8032
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 22AC8032
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: No

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: No

Supplier's Site
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9102
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9102
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRCW Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060310K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310K0FKTA
Chip Resistor - Surface Mount CRCW060310K0FKTA
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060310K0FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060310K0FKTA
Resistors - Chip Resistor - Surface Mount CRCW060310K0FKTA
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-2980-1-ND CRCW060310K0FKTA 52-CRCW060310K0FKTA 1030216-CRCW060310K0FKTA 66F9086 22AC8032 96Y9102 CRCW060310K0FKTA CRCW060310K0FKTA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance:+/- 1%; Power Rating:... SMD 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW060310K0FKTA Res, Thick Film, 10K, 1%, 0.1W, 0603; Resistance Vishay Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data