Vishay Precision Group Chip Resistor - Surface Mount CRCW060310K0FKEE

Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060310K0FKEETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K0FKEETR-ND
Chip Resistor - Surface Mount 541-CRCW060310K0FKEETR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310K0FKEEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K0FKEEDKR-ND
Chip Resistor - Surface Mount 541-CRCW060310K0FKEEDKR-ND
RES SMD 10K OHM 1% 1/8W 0603

RES SMD 10K OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060310K0FKEECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060310K0FKEECT-ND
Chip Resistor - Surface Mount 541-CRCW060310K0FKEECT-ND
RES SMD 10K OHM 1% 1/8W 0603

RES SMD 10K OHM 1% 1/8W 0603

Buy Now Datasheet
D11/crcw0603 100 10K 1% Et8 E3 Rohs Compliant Vishay - 51X9076 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 10K 1% Et8 E3 Rohs Compliant Vishay
51X9076
D11/crcw0603 100 10K 1% Et8 E3 Rohs Compliant Vishay 51X9076
D11/CRCW0603 100 10K 1% ET8 e3 RoHS Compliant: Yes

D11/CRCW0603 100 10K 1% ET8 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW060310K0FKEETR-ND 51X9076
Product Name Chip Resistor - Surface Mount D11/crcw0603 100 10K 1% Et8 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details