Vishay Precision Group Chip Resistor - Surface Mount CRCW060310K0FKEC

Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2979-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2979-6-ND
Chip Resistor - Surface Mount 541-2979-6-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2979-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2979-2-ND
Chip Resistor - Surface Mount 541-2979-2-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2979-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2979-1-ND
Chip Resistor - Surface Mount 541-2979-1-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, 1/10W, 1K, 1%, 0603 - CRCW060310K0FKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1/10W, 1K, 1%, 0603
CRCW060310K0FKEC
RESISTOR, 1/10W, 1K, 1%, 0603 CRCW060310K0FKEC
RESISTOR, 1/10W, 1K, 1%, 0603

RESISTOR, 1/10W, 1K, 1%, 0603

Supplier's Site
Surface Mount Resistors - 667706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667706
Surface Mount Resistors 667706
Vishay CRCW060310K0FKEC Resistor

Vishay CRCW060310K0FKEC Resistor

Supplier's Site
Chip Resistor - Surface Mount - CRCW060310K0FKEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310K0FKEC
Chip Resistor - Surface Mount CRCW060310K0FKEC
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay - 65AC3374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay
65AC3374
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay 65AC3374
RES, AEC-Q200, THICK FILM, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay - 48P8173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay
48P8173
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay 48P8173
RES, AEC-Q200, THICK FILM, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-2979-6-ND CRCW060310K0FKEC 667706 CRCW060310K0FKEC 65AC3374
Product Name Chip Resistor - Surface Mount RESISTOR, 1/10W, 1K, 1%, 0603 Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 0.0100 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details