Vishay Precision Group RES 10.0K OHM .25W 1% 0603 SMD CRCW060310K0FKEAHP

Description
RES 10.0Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 10.0Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM .25W 1% 0603 SMD - CRCW060310K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM .25W 1% 0603 SMD
CRCW060310K0FKEAHP
RES 10.0K OHM .25W 1% 0603 SMD CRCW060310K0FKEAHP
RES 10.0Kohm .25W 1% 0603 SMD

RES 10.0Kohm .25W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060310K0FKEAHP
915819-CRCW060310K0FKEAHP
Chip Resistor - Surface Mount - CRCW060310K0FKEAHP 915819-CRCW060310K0FKEAHP
Manufacturer: Vishay Win Source Part Number: 915819-CRCW060310K0F KEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0KS, 541-10.0KSDKR, 541-10.0KSCT, 541-10.0KSTR

Manufacturer: Vishay
Win Source Part Number: 915819-CRCW060310K0FKEAHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10.0KS, 541-10.0KSDKR, 541-10.0KSCT, 541-10.0KSTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KSCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KSCT-ND
Chip Resistor - Surface Mount 541-10.0KSCT-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KSTR-ND
Chip Resistor - Surface Mount 541-10.0KSTR-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KSDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KSDKR-ND
Chip Resistor - Surface Mount 541-10.0KSDKR-ND
10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive 75V 0.25W Resistor - 52-CRCW060310K0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 0.25W Resistor
52-CRCW060310K0FKEAHP
Automotive 75V 0.25W Resistor 52-CRCW060310K0FKEAHP
0603 Thick Film Resistor, 10kR, 1%, 75V, 0.25W, AEC-Q200 Product overview: CRCW060310K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K0FKEAH P can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 10kR, 1%, 75V, 0.25W, AEC-Q200 Product overview: CRCW060310K0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8206742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206742
Surface Mount Resistors 8206742
Vishay CRCW060310K0FKEAHP

Vishay CRCW060310K0FKEAHP

Supplier's Site
Surface Mount Resistors - 8206742P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206742P
Surface Mount Resistors 8206742P
Vishay CRCW060310K0FKEAHP

Vishay CRCW060310K0FKEAHP

Supplier's Site
Surface Mount Resistors - 1701983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701983
Surface Mount Resistors 1701983
Vishay CRCW060310K0FKEAHP

Vishay CRCW060310K0FKEAHP

Supplier's Site
Res, Thick Film, 10K, 1%, 0.33W, 0603; Resistance Vishay - 68R2991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.33W, 0603; Resistance Vishay
68R2991
Res, Thick Film, 10K, 1%, 0.33W, 0603; Resistance Vishay 68R2991
RES, THICK FILM, 10K, 1%, 0.33W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.33W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 1%, 0.33W, 0603; Resistance Vishay - 68R2992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.33W, 0603; Resistance Vishay
68R2992
Res, Thick Film, 10K, 1%, 0.33W, 0603; Resistance Vishay 68R2992
RES, THICK FILM, 10K, 1%, 0.33W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.33W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060310K0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310K0FKEAHP
Chip Resistor - Surface Mount CRCW060310K0FKEAHP
RES SMD 10K OHM 1% 1/3W 0603

RES SMD 10K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060310K0FKEAHP 915819-CRCW060310K0FKEAHP 541-10.0KSCT-ND 52-CRCW060310K0FKEAHP 8206742 8206742P 68R2991 CRCW060310K0FKEAHP
Product Name RES 10.0K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount - CRCW060310K0FKEAHP Chip Resistor - Surface Mount Automotive 75V 0.25W Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 10K, 1%, 0.33W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.2500 watts 0.3333 watts 0.3330 to 0.3333 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details