Vishay Precision Group Chip Resistor - Surface Mount - CRCW060310K0FKEA CRCW060310K0FKEA

Description
Manufacturer: Vishay Win Source Part Number: 844869-CRCW060310K0F KEA Series: CRCW Features: 10 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0KHDKR, Q6936817AT, 541-10.0KHCT, 541-10.0KHTR, D11/CRCW0603 100 10K 1% ET1 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 844869-CRCW060310K0F KEA Series: CRCW Features: 10 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0KHDKR, Q6936817AT, 541-10.0KHCT, 541-10.0KHTR, D11/CRCW0603 100 10K 1% ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060310K0FKEA
844869-CRCW060310K0FKEA
Chip Resistor - Surface Mount - CRCW060310K0FKEA 844869-CRCW060310K0FKEA
Manufacturer: Vishay Win Source Part Number: 844869-CRCW060310K0F KEA Series: CRCW Features: 10 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0603 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0KHDKR, Q6936817AT, 541-10.0KHCT, 541-10.0KHTR, D11/CRCW0603 100 10K 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 844869-CRCW060310K0FKEA
Series: CRCW
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10.0KHDKR, Q6936817AT, 541-10.0KHCT, 541-10.0KHTR, D11/CRCW0603 100 10K 1% ET1 E3

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW060310K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW060310K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW060310K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KHTR-ND
Chip Resistor - Surface Mount 541-10.0KHTR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KHDKR-ND
Chip Resistor - Surface Mount 541-10.0KHDKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KHCT-ND
Chip Resistor - Surface Mount 541-10.0KHCT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.1W 75V Resistor - 52-CRCW060310K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW060310K0FKEA
SMD 0.1W 75V Resistor 52-CRCW060310K0FKEA
0603 10kR 1% Thick Film Resistor, 0.1W, 75V, SMD Product overview: CRCW060310K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K0FKEA can be used for catalog matching and distributor lookup.

0603 10kR 1% Thick Film Resistor, 0.1W, 75V, SMD Product overview: CRCW060310K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060310K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789667
Surface Mount Resistors 6789667
Vishay CRCW060310K0FKEA

Vishay CRCW060310K0FKEA

Supplier's Site
Surface Mount Resistors - 1694216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694216
Surface Mount Resistors 1694216
Vishay CRCW060310K0FKEA

Vishay CRCW060310K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW060310K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060310K0FKEA
Chip Resistor - Surface Mount CRCW060310K0FKEA
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8063
Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8063
RES, THICK FILM, 10K, 1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2600 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2600
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2600
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5335 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5335
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5335
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 844869-CRCW060310K0FKEA CRCW060310K0FKEA 541-10.0KHTR-ND 52-CRCW060310K0FKEA 6789667 CRCW060310K0FKEA 52K8063 24W2600
Product Name Chip Resistor - Surface Mount - CRCW060310K0FKEA Thick Film Chip ResistorSeries:CRCW; Resistance:10kohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount SMD 0.1W 75V Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 10K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details