Vishay Precision Group RES 10K OHM 1/10W .5% 0603 SMD CRCW060310K0DHEAP

Description
RES 10Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/10W .5% 0603 SMD - CRCW060310K0DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/10W .5% 0603 SMD
CRCW060310K0DHEAP
RES 10K OHM 1/10W .5% 0603 SMD CRCW060310K0DHEAP
RES 10Kohm 1/10W .5% 0603 SMD

RES 10Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10KAYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAYTR-ND
Chip Resistor - Surface Mount 541-10KAYTR-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KAYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAYCT-ND
Chip Resistor - Surface Mount 541-10KAYCT-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KAYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KAYDKR-ND
Chip Resistor - Surface Mount 541-10KAYDKR-ND
10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay - 65AC3373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay
65AC3373
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay 65AC3373
RES, AEC-Q200, THICK FILM, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay - 51X9068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay
51X9068
Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay 51X9068
RES, AEC-Q200, THICK FILM, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060310K0DHEAP 541-10KAYTR-ND 65AC3373
Product Name RES 10K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers