Vishay Precision Group Chip Resistor - Surface Mount CRCW0603107RFKTA

Description
107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603107RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603107RFKTA-ND
Chip Resistor - Surface Mount CRCW0603107RFKTA-ND
107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

107 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603107RFKTA - CRCW0603107RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603107RFKTA
CRCW0603107RFKTA
CRCW0603107RFKTA CRCW0603107RFKTA
CRCW0603107RFKTA

CRCW0603107RFKTA

Supplier's Site
Resistor, Thick Film, 107 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay - 07J3863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 107 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
07J3863
Resistor, Thick Film, 107 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay 07J3863
RESISTOR, THICK FILM, 107 OHM, 100mW, 1%, FULL REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 107 OHM, 100mW, 1%, FULL REEL; Resistance:107ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603107RFKTA-ND CRCW0603107RFKTA 07J3863
Product Name Chip Resistor - Surface Mount CRCW0603107RFKTA Resistor, Thick Film, 107 Ohm, 100Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details