Vishay Precision Group CRCW0603107KFKEA CRCW0603107KFKEA

Description
CRCW0603107KFKEA
Request a Quote Datasheet
Description
CRCW0603107KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603107KFKEA - CRCW0603107KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603107KFKEA
CRCW0603107KFKEA
CRCW0603107KFKEA CRCW0603107KFKEA
CRCW0603107KFKEA

CRCW0603107KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-107KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KHDKR-ND
Chip Resistor - Surface Mount 541-107KHDKR-ND
107 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KHTR-ND
Chip Resistor - Surface Mount 541-107KHTR-ND
107 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KHCT-ND
Chip Resistor - Surface Mount 541-107KHCT-ND
107 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 107K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3675
Res, Thick Film, 107K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3675
RES, THICK FILM, 107K, 1%, 0.1W, 0603, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.1W, 0603, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 107K, 1%, 0.1W, 0603; Resistance Vishay - 52K8084 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.1W, 0603; Resistance Vishay
52K8084
Res, Thick Film, 107K, 1%, 0.1W, 0603; Resistance Vishay 52K8084
RES, THICK FILM, 107K, 1%, 0.1W, 0603; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.1W, 0603; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603107KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603107KFKEA
Chip Resistor - Surface Mount CRCW0603107KFKEA
RES SMD 107K OHM 1% 1/10W 0603

RES SMD 107K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603107KFKEA 541-107KHDKR-ND 42K3675 52K8084 CRCW0603107KFKEA
Product Name CRCW0603107KFKEA Chip Resistor - Surface Mount Res, Thick Film, 107K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 107K, 1%, 0.1W, 0603; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176067-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details