VISHAY INTERTECHNOLOGY, INC.
CRCW06031071FRT1 -- RESISTOR, 1.07K, 0.1W
Vishay Intertechnology, Inc.
RESISTOR, 1.07K, 0.1W
CRCW06031071FRT1
Description
RESISTOR, 1.07K, 0.1W
Request a Quote
Email Supplier
Description
RESISTOR, 1.07K, 0.1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031071FRT1 |
|
Product Name
|
RESISTOR, 1.07K, 0.1W |
|
Power Rating
|
0.1000 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
100000 ohms
View Details
3 suppliers