Vishay Intertechnology, Inc. RES, SMD, 10M OHM, 5%, 1/10W, RMF CRCW0603106JRT6

Description
RES, SMD, 10Mohm, 5%, 1/10W, RMF
Request a Quote
Description
RES, SMD, 10Mohm, 5%, 1/10W, RMF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 10M OHM, 5%, 1/10W, RMF - CRCW0603106JRT6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 10M OHM, 5%, 1/10W, RMF
CRCW0603106JRT6
RES, SMD, 10M OHM, 5%, 1/10W, RMF CRCW0603106JRT6
RES, SMD, 10Mohm, 5%, 1/10W, RMF

RES, SMD, 10Mohm, 5%, 1/10W, RMF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603106JRT6
Product Name RES, SMD, 10M OHM, 5%, 1/10W, RMF
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details