Vishay Precision Group Chip Resistor - Surface Mount CRCW0603105KFKTA

Description
RES SMD 105K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 105K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603105KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603105KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603105KFKTADKR-ND
RES SMD 105K OHM 1% 1/10W 0603

RES SMD 105K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603105KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603105KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603105KFKTACT-ND
RES SMD 105K OHM 1% 1/10W 0603

RES SMD 105K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603105KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603105KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603105KFKTATR-ND
105 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

105 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0603105KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0603105KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0603105KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 105K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J3862 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 105K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J3862
Res, Thick Film, 105K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J3862
RES, THICK FILM, 105K, 1%, 0.1W, 0603, REEL; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 105K, 1%, 0.1W, 0603, REEL; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0603105KFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0603105KFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603105KFKTA
RES SMD 105K OHM 1% 1/10W 0603

RES SMD 105K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0603105KFKTADKR-ND CRCW0603105KFKTA 07J3862 CRCW0603105KFKTA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 105K, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers