Vishay Intertechnology, Inc. RES 100K OHM 1/10W 5% 0603 SMD CRCW0603104JRT1

Description
RES 100Kohm 1/10W 5% 0603 SMD
Request a Quote
Description
RES 100Kohm 1/10W 5% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/10W 5% 0603 SMD - CRCW0603104JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W 5% 0603 SMD
CRCW0603104JRT1
RES 100K OHM 1/10W 5% 0603 SMD CRCW0603104JRT1
RES 100Kohm 1/10W 5% 0603 SMD

RES 100Kohm 1/10W 5% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603104JRT1
Product Name RES 100K OHM 1/10W 5% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details