Vishay Intertechnology, Inc. RES 10K OHM 5% 1/16W 0603 CRCW0603103JRT

Description
RES 10Kohm 5% 1/16W 0603
Request a Quote
Description
RES 10Kohm 5% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 5% 1/16W 0603 - CRCW0603103JRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 5% 1/16W 0603
CRCW0603103JRT
RES 10K OHM 5% 1/16W 0603 CRCW0603103JRT
RES 10Kohm 5% 1/16W 0603

RES 10Kohm 5% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603103JRT
Product Name RES 10K OHM 5% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details