Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603102RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 102 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 102 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 28W3772 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
28W3772
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 28W3772
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 102 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 102 ohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W3772
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Ohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details