Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603102RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1... - CRCW0603102RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1...
CRCW0603102RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1... CRCW0603102RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-102HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102HCT-ND
Chip Resistor - Surface Mount 541-102HCT-ND
102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102HDKR-ND
Chip Resistor - Surface Mount 541-102HDKR-ND
102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102HTR-ND
Chip Resistor - Surface Mount 541-102HTR-ND
102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 102R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 69W6815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102R, 1%, 0.1W, 0603, Reel; Resistance Vishay
69W6815
Res, Thick Film, 102R, 1%, 0.1W, 0603, Reel; Resistance Vishay 69W6815
RES, THICK FILM, 102R, 1%, 0.1W, 0603, REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 102R, 1%, 0.1W, 0603, REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603102RFKEA 541-102HCT-ND 69W6815
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:102ohm; Resistance Tolerance: 1%; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 102R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details