Vishay Precision Group CRCW0603102KFKEA CRCW0603102KFKEA

Description
CRCW0603102KFKEA
Request a Quote Datasheet
Description
CRCW0603102KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0603102KFKEA - CRCW0603102KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603102KFKEA
CRCW0603102KFKEA
CRCW0603102KFKEA CRCW0603102KFKEA
CRCW0603102KFKEA

CRCW0603102KFKEA

Supplier's Site
Automotive SMD 10W 75V Resistor - 52-CRCW0603102KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W 75V Resistor
52-CRCW0603102KFKEA
Automotive SMD 10W 75V Resistor 52-CRCW0603102KFKEA
0603 Thick Film Resistor 102kΩ 1% 1/10W 75V SMD AEC-Q200 Product overview: CRCW0603102KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603102KFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor 102kΩ 1% 1/10W 75V SMD AEC-Q200 Product overview: CRCW0603102KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603102KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-102KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102KHCT-ND
Chip Resistor - Surface Mount 541-102KHCT-ND
102 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102KHDKR-ND
Chip Resistor - Surface Mount 541-102KHDKR-ND
102 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102KHTR-ND
Chip Resistor - Surface Mount 541-102KHTR-ND
102 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

102 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603102KFKEA
915818-CRCW0603102KFKEA
Chip Resistor - Surface Mount - CRCW0603102KFKEA 915818-CRCW0603102KFKEA
Manufacturer: Vishay Win Source Part Number: 915818-CRCW0603102KF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 102 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 102K 1% ET1 E3, 541-102KHCT, 541-102KHTR, 541-102KHDKR

Manufacturer: Vishay
Win Source Part Number: 915818-CRCW0603102KFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 102 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 102K 1% ET1 E3, 541-102KHCT, 541-102KHTR, 541-102KHDKR

Buy Now Datasheet
Res, Thick Film, 102K, 1%, 0.1W, 0603; Resistance Vishay - 52K8080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.1W, 0603; Resistance Vishay
52K8080
Res, Thick Film, 102K, 1%, 0.1W, 0603; Resistance Vishay 52K8080
RES, THICK FILM, 102K, 1%, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.1W, 0603; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 102K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3671
Res, Thick Film, 102K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3671
RES, THICK FILM, 102K, 1%, 0.1W, 0603, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.1W, 0603, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4098 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4098
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4098
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 102 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 102 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2611 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2611
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2611
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 102 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 102 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603102KFKEA 52-CRCW0603102KFKEA 541-102KHCT-ND 915818-CRCW0603102KFKEA 52K8080 42K3671 27W4098
Product Name CRCW0603102KFKEA Automotive SMD 10W 75V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0603102KFKEA Res, Thick Film, 102K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 102K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 102 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 102000 ohms 102000 ohms 102000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details