Vishay Intertechnology, Inc. RES 1K OHM 5% 1/16W 0603 CRCW0603102JRT

Description
RES 1Kohm 5% 1/16W 0603
Request a Quote
Description
RES 1Kohm 5% 1/16W 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 5% 1/16W 0603 - CRCW0603102JRT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 5% 1/16W 0603
CRCW0603102JRT
RES 1K OHM 5% 1/16W 0603 CRCW0603102JRT
RES 1Kohm 5% 1/16W 0603

RES 1Kohm 5% 1/16W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603102JRT
Product Name RES 1K OHM 5% 1/16W 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers