VISHAY INTERTECHNOLOGY, INC.
CRCW06031023FRT2 -- 102K 1% 100PPM TKF 0603
Vishay Intertechnology, Inc.
102K 1% 100PPM TKF 0603
CRCW06031023FRT2
Description
102K 1% 100PPM TKF 0603
Request a Quote
Email Supplier
Description
102K 1% 100PPM TKF 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031023FRT2 |
|
Product Name
|
102K 1% 100PPM TKF 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.00E6 ohms
View Details
3 suppliers
Mounting / Packaging
2010 (5025 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details