Vishay Intertechnology, Inc. RES, 10.2K, 1/16W, 1% CRCW06031022F

Description
RES, 10.2K, 1/16W, 1%
Request a Quote
Description
RES, 10.2K, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10.2K, 1/16W, 1% - CRCW06031022F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10.2K, 1/16W, 1%
CRCW06031022F
RES, 10.2K, 1/16W, 1% CRCW06031022F
RES, 10.2K, 1/16W, 1%

RES, 10.2K, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031022F
Product Name RES, 10.2K, 1/16W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details