Vishay Intertechnology, Inc. RESISTOR 100OHM 1/16W 5% 0603 CRCW0603101J

Description
RESISTOR 100OHM 1/16W 5% 0603
Request a Quote
Description
RESISTOR 100OHM 1/16W 5% 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 100OHM 1/16W 5% 0603 - CRCW0603101J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 100OHM 1/16W 5% 0603
CRCW0603101J
RESISTOR 100OHM 1/16W 5% 0603 CRCW0603101J
RESISTOR 100OHM 1/16W 5% 0603

RESISTOR 100OHM 1/16W 5% 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603101J
Product Name RESISTOR 100OHM 1/16W 5% 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details