Vishay Precision Group RES 100 OHM 1/10W 5% 0603 SMD CRCW0603100RJNEAIF

Description
RES 100ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W 5% 0603 SMD - CRCW0603100RJNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W 5% 0603 SMD
CRCW0603100RJNEAIF
RES 100 OHM 1/10W 5% 0603 SMD CRCW0603100RJNEAIF
RES 100ohm 1/10W 5% 0603 SMD

RES 100ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100AQTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AQTR-ND
Chip Resistor - Surface Mount 541-100AQTR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AQCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AQCT-ND
Chip Resistor - Surface Mount 541-100AQCT-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AQDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AQDKR-ND
Chip Resistor - Surface Mount 541-100AQDKR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay - 41R4619 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
41R4619
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay 41R4619
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 100 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 100 ohm, 100 mW, 5%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603100RJNEAIF 541-100AQTR-ND 41R4619
Product Name RES 100 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 100 Ohm, 100 Mw, 5%, 75 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details