Vishay Precision Group Chip Resistor - Surface Mount CRCW0603100RJNEA

Description
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100GCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100GCT-ND
Chip Resistor - Surface Mount 541-100GCT-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100GDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100GDKR-ND
Chip Resistor - Surface Mount 541-100GDKR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100GTR-ND
Chip Resistor - Surface Mount 541-100GTR-ND
100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
OEM Souring - 1469637-CRCW0603100RJNEA - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469637-CRCW0603100R JNEA Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469637-CRCW0603100RJNEA
Manufacturer: Vishay

Buy Now
SMD 0.1W 75V Resistor - 52-CRCW0603100RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 75V Resistor
52-CRCW0603100RJNEA
SMD 0.1W 75V Resistor 52-CRCW0603100RJNEA
0603 100R 5% 0.1W 75V Thick Film Resistor SMD Product overview: CRCW0603100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100RJNEA can be used for catalog matching and distributor lookup.

0603 100R 5% 0.1W 75V Thick Film Resistor SMD Product overview: CRCW0603100RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 100 OHM 1/10W 5% 0603 SMD - CRCW0603100RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W 5% 0603 SMD
CRCW0603100RJNEA
RES 100 OHM 1/10W 5% 0603 SMD CRCW0603100RJNEA
RES 100ohm 1/10W 5% 0603 SMD

RES 100ohm 1/10W 5% 0603 SMD

Supplier's Site
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Vishay - 59M6764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Vishay
59M6764
Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Vishay 59M6764
RES, THICK FILM, 100R, 5%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9107
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9107
RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 96Y9108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
96Y9108
Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 96Y9108
RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CRCW e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603100RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603100RJNEA
Chip Resistor - Surface Mount CRCW0603100RJNEA
RES SMD 100 OHM 5% 1/10W 0603

RES SMD 100 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-100GCT-ND 1469637-CRCW0603100RJNEA 52-CRCW0603100RJNEA CRCW0603100RJNEA 59M6764 96Y9107 CRCW0603100RJNEA
Product Name Chip Resistor - Surface Mount OEM Souring SMD 0.1W 75V Resistor RES 100 OHM 1/10W 5% 0603 SMD Res, Thick Film, 100R, 5%, 0.1W, 0603; Resistance Vishay Res, 100R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers