100 Ohm 1% 0.1W 0603 Thick Film Resistor, SMD, AEC-Q200 Product overview: CRCW0603100RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100RFKTA can be used for catalog matching and distributor lookup.
RES 100ohm 1/10W 1% 0603 SMD
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 100R, 1%, 0.1W, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No
Thick Film Chip Resistor, FULL REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No
RES SMD 100 OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-CRCW0603100RFKTA | CRCW0603100RFKTA | 541-2976-6-ND | 66F9065 | CRCW0603100RFKTA |
| Product Name | Automotive SMD 100 Ohm 0.1W Resistor | RES 100 OHM 1/10W 1% 0603 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 100R, 1%, 0.1W, 0603; Resistance Vishay | Chip Resistor - Surface Mount |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 75 volts | 75 volts | |||
| Operating AC Voltage | 75 volts | 75 volts | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] |