Vishay Precision Group Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603100RFKEC

Description
Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603100RFKEC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603100RFKEC
Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603100RFKEC
Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
OEM Souring - 1469636-CRCW0603100RFKEC - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1469636-CRCW0603100R FKEC Manufacturer: Vishay

Category: OEM Souring
Win Source Part Number: 1469636-CRCW0603100RFKEC
Manufacturer: Vishay

Buy Now
Chip Resistor - Surface Mount - 541-2975-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2975-2-ND
Chip Resistor - Surface Mount 541-2975-2-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2975-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2975-1-ND
Chip Resistor - Surface Mount 541-2975-1-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2975-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2975-6-ND
Chip Resistor - Surface Mount 541-2975-6-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 100R, 0603; Resistance Vishay - 65AC3383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 0603; Resistance Vishay
65AC3383
Res, Aec-Q200, Thick Film, 100R, 0603; Resistance Vishay 65AC3383
RES, AEC-Q200, THICK FILM, 100R, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 0603; Resistance Vishay - 48P8209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 0603; Resistance Vishay
48P8209
Res, Aec-Q200, Thick Film, 100R, 0603; Resistance Vishay 48P8209
RES, AEC-Q200, THICK FILM, 100R, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 0603; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603100RFKEC 1469636-CRCW0603100RFKEC 541-2975-2-ND 65AC3383
Product Name Res Thick Film 0603 100 Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R OEM Souring Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100R, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details