Vishay Precision Group RES 100 OHM .25W 1% 0603 SMD CRCW0603100RFKEAHP

Description
RES 100ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 100ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM .25W 1% 0603 SMD - CRCW0603100RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM .25W 1% 0603 SMD
CRCW0603100RFKEAHP
RES 100 OHM .25W 1% 0603 SMD CRCW0603100RFKEAHP
RES 100ohm .25W 1% 0603 SMD

RES 100ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100SDKR-ND
Chip Resistor - Surface Mount 541-100SDKR-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100SCT-ND
Chip Resistor - Surface Mount 541-100SCT-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100STR-ND
Chip Resistor - Surface Mount 541-100STR-ND
100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327018-CRCW0603100RFKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327018-CRCW0603100RFKEAHP
Resistors - Chip Resistor - Surface Mount 1327018-CRCW0603100RFKEAHP
Manufacturer: Vishay Dale Win Source Part Number: 1327018-CRCW0603100R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-100SDKR,541-100S CT,541-100STR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327018-CRCW0603100RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-100SDKR,541-100SCT,541-100STR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 100 Ohm 0.33W 75V Resistor - 52-CRCW0603100RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 0.33W 75V Resistor
52-CRCW0603100RFKEAHP
SMD 100 Ohm 0.33W 75V Resistor 52-CRCW0603100RFKEAHP
100 Ohm 1% 0603 Thick Film SMD Resistor, 0.33W, 75V Product overview: CRCW0603100RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.33W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.33W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100RFKEAH P can be used for catalog matching and distributor lookup.

100 Ohm 1% 0603 Thick Film SMD Resistor, 0.33W, 75V Product overview: CRCW0603100RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 0.33W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.33W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8206748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206748
Surface Mount Resistors 8206748
Vishay CRCW0603100RFKEAHP

Vishay CRCW0603100RFKEAHP

Supplier's Site
Surface Mount Resistors - 8206748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8206748P
Surface Mount Resistors 8206748P
Vishay CRCW0603100RFKEAHP

Vishay CRCW0603100RFKEAHP

Supplier's Site
Surface Mount Resistors - 1701985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701985
Surface Mount Resistors 1701985
Vishay CRCW0603100RFKEAHP

Vishay CRCW0603100RFKEAHP

Supplier's Site
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 24T7077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
24T7077
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 24T7077
RES, 100R, 1%, 0.33W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 100R, 1%, 0.33W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 65AC3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
65AC3382
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 65AC3382
RES, 100R, 1%, 0.33W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 100R, 1%, 0.33W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0221
Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0221
RES, 100R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 100R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603100RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603100RFKEAHP
Chip Resistor - Surface Mount CRCW0603100RFKEAHP
RES SMD 100 OHM 1% 1/3W 0603

RES SMD 100 OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603100RFKEAHP 541-100SDKR-ND 1327018-CRCW0603100RFKEAHP 52-CRCW0603100RFKEAHP 8206748 8206748P 24T7077 12AC0221 CRCW0603100RFKEAHP
Product Name RES 100 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 100 Ohm 0.33W 75V Resistor Surface Mount Resistors Surface Mount Resistors Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay Res, 100R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 watts 0.2500 watts 0.3333 watts 0.2500 watts 0.3330 to 0.3333 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details