Vishay Intertechnology, Inc. RES 100 OHM 1/10W .5% 0603 SMD CRCW0603100RDHEAP

Description
RES 100ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/10W .5% 0603 SMD - CRCW0603100RDHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/10W .5% 0603 SMD
CRCW0603100RDHEAP
RES 100 OHM 1/10W .5% 0603 SMD CRCW0603100RDHEAP
RES 100ohm 1/10W .5% 0603 SMD

RES 100ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100AYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AYTR-ND
Chip Resistor - Surface Mount 541-100AYTR-ND
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AYCT-ND
Chip Resistor - Surface Mount 541-100AYCT-ND
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100AYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100AYDKR-ND
Chip Resistor - Surface Mount 541-100AYDKR-ND
100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0603100RDHEAP 541-100AYTR-ND
Product Name RES 100 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567459 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers