Vishay Precision Group Chip Resistor - Surface Mount CRCW0603100MJPEAHR

Description
100 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
100 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100MAHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100MAHTR-ND
Chip Resistor - Surface Mount 541-100MAHTR-ND
100 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100MAHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100MAHCT-ND
Chip Resistor - Surface Mount 541-100MAHCT-ND
100 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100MAHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100MAHDKR-ND
Chip Resistor - Surface Mount 541-100MAHDKR-ND
100 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 MOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistor-Fixed-Single-Surface-Mount - CRCW0603100MJPEAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Surface-Mount
CRCW0603100MJPEAHR
Resistor-Fixed-Single-Surface-Mount CRCW0603100MJPEAHR
Resistor-Fixed-Singl e-Surface-Mount

Resistor-Fixed-Single-Surface-Mount

Supplier's Site
Res, Thick Film, 100M, 5%, 0.1W, 0603, Reel; Resistance Vishay - 84R1468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100M, 5%, 0.1W, 0603, Reel; Resistance Vishay
84R1468
Res, Thick Film, 100M, 5%, 0.1W, 0603, Reel; Resistance Vishay 84R1468
RES, THICK FILM, 100M, 5%, 0.1W, 0603, REEL; Resistance:100Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100M, 5%, 0.1W, 0603, REEL; Resistance:100Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 0.1Gohm, 100Mw, 5%; Resistance Vishay - 84R1467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.1Gohm, 100Mw, 5%; Resistance Vishay
84R1467
Resistor, Thick Film, 0.1Gohm, 100Mw, 5%; Resistance Vishay 84R1467
RESISTOR, THICK FILM, 0.1GOHM, 100mW, 5%; Resistance:100Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.1GOHM, 100mW, 5%; Resistance:100Mohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-100MAHTR-ND CRCW0603100MJPEAHR 84R1468
Product Name Chip Resistor - Surface Mount Resistor-Fixed-Single-Surface-Mount Res, Thick Film, 100M, 5%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details