Vishay CRCW0603100KJNEAIF
RES 100Kohm 1/10W 5% 0603 SMD
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8206916 | 8206916P | 1823275 | CRCW0603100KJNEAIF | 541-100KAQTR-ND |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | RES 100K OHM 1/10W 5% 0603 SMD | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | ||
| Resistance Range | 100000 ohms | 100000 ohms | |||
| Power Rating | 0.1000 watts | 10 watts | 0.1250 watts |