Vishay Precision Group RES 100K OHM .25W 5% 0603 SMD CRCW0603100KJNEAHP

Description
RES 100Kohm .25W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 100Kohm .25W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM .25W 5% 0603 SMD - CRCW0603100KJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM .25W 5% 0603 SMD
CRCW0603100KJNEAHP
RES 100K OHM .25W 5% 0603 SMD CRCW0603100KJNEAHP
RES 100Kohm .25W 5% 0603 SMD

RES 100Kohm .25W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100KSACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KSACT-ND
Chip Resistor - Surface Mount 541-100KSACT-ND
100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KSADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KSADKR-ND
Chip Resistor - Surface Mount 541-100KSADKR-ND
100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KSATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KSATR-ND
Chip Resistor - Surface Mount 541-100KSATR-ND
100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay - 24T7076 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay
24T7076
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay 24T7076
RES, AEC-Q200, THICK FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay - 65AC3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay
65AC3381
Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay 65AC3381
RES, AEC-Q200, THICK FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 0603; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603100KJNEAHP 541-100KSACT-ND 24T7076
Product Name RES 100K OHM .25W 5% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100K, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details