Vishay Precision Group Chip Resistor - Surface Mount CRCW0603100KFKTA

Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2974-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2974-6-ND
Chip Resistor - Surface Mount 541-2974-6-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2974-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2974-1-ND
Chip Resistor - Surface Mount 541-2974-1-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2974-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2974-2-ND
Chip Resistor - Surface Mount 541-2974-2-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603100KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603100KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603100KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603100KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603100KFKTA
Chip Resistor - Surface Mount CRCW0603100KFKTA
RES SMD 100K OHM 1% 1/10W 0603

RES SMD 100K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J3283 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J3283
Thick Film Chip Resistor; Resistance Vishay 07J3283
THICK FILM CHIP RESISTOR; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Vishay - 66F9075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Vishay
66F9075
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Vishay 66F9075
RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay - 31AC6357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
31AC6357
Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay 31AC6357
RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CRCW Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: No

RES, 100K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CRCW Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-2974-6-ND CRCW0603100KFKTA CRCW0603100KFKTA 07J3283 66F9075 31AC6357
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Vishay Res, 100K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers