Vishay Precision Group Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603100KFKEB

Description
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R - CRCW0603100KFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R
CRCW0603100KFKEB
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R CRCW0603100KFKEB
Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-2972-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2972-2-ND
Chip Resistor - Surface Mount 541-2972-2-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2972-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2972-1-ND
Chip Resistor - Surface Mount 541-2972-1-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2972-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2972-6-ND
Chip Resistor - Surface Mount 541-2972-6-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Vishay
83R8212
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Vishay 83R8212
RES, THICK FILM, 100K, 1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Vishay - 48P8200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Vishay
48P8200
Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Vishay 48P8200
RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0603100KFKEB 541-2972-2-ND 83R8212 48P8200
Product Name Res Thick Film 0603 100K Ohm 1% 1/10W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Vishay Res, Thick Film, 100K, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data