Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603100KFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0603100KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0603100KFKEA
Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0603100KFKEA
Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Surface Mount Resistors - 1694218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694218
Surface Mount Resistors 1694218
Vishay CRCW0603100KFKEA

Vishay CRCW0603100KFKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603100KFKEA - 915817-CRCW0603100KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603100KFKEA
915817-CRCW0603100KFKEA
Chip Resistor - Surface Mount - CRCW0603100KFKEA 915817-CRCW0603100KFKEA
Manufacturer: Vishay Win Source Part Number: 915817-CRCW0603100KF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-100KHTR, 541-100KHCT, 541-100KHDKR, D11/CRCW0603 100 100K 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915817-CRCW0603100KFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-100KHTR, 541-100KHCT, 541-100KHDKR, D11/CRCW0603 100 100K 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KHCT-ND
Chip Resistor - Surface Mount 541-100KHCT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KHDKR-ND
Chip Resistor - Surface Mount 541-100KHDKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KHTR-ND
Chip Resistor - Surface Mount 541-100KHTR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 0.1W 100000ohm 75V Resistor - 52-CRCW0603100KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 100000ohm 75V Resistor
52-CRCW0603100KFKEA
SMD 0.1W 100000ohm 75V Resistor 52-CRCW0603100KFKEA
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0603100KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100KFKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 100000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0603100KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 100000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603100KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603100KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603100KFKEA
Chip Resistor - Surface Mount CRCW0603100KFKEA
RES SMD 100K OHM 1% 1/10W 0603

RES SMD 100K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3667
Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3667
RES, THICK FILM, 100K, 1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 1%, 0.1W, 0603, REEL; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W2609 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W2609
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W2609
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0603100KFKEA 1694218 915817-CRCW0603100KFKEA 541-100KHCT-ND 52-CRCW0603100KFKEA CRCW0603100KFKEA 42K3667 24W2609
Product Name Thick Film ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Surface Mount Resistors Chip Resistor - Surface Mount - CRCW0603100KFKEA Chip Resistor - Surface Mount SMD 0.1W 100000ohm 75V Resistor Chip Resistor - Surface Mount Res, Thick Film, 100K, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers