100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Res Thick Film 0603 100K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
RES, 100K, 0.5%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
RES SMD 100K OHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-100KAYCT-ND | CRCW0603100KDHEAP | 33AK2990 | CRCW0603100KDHEAP |
| Product Name | Chip Resistor - Surface Mount | Res Thick Film 0603 100K Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R | Res, 100K, 0.5%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |