VISHAY INTERTECHNOLOGY, INC.
CRCW0603100JRT -- RES 10 OHM 5% 1/16W 0603
Vishay Intertechnology, Inc.
RES 10 OHM 5% 1/16W 0603
CRCW0603100JRT
Description
RES 10ohm 5% 1/16W 0603
Request a Quote
Email Supplier
Description
RES 10ohm 5% 1/16W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0603100JRT |
|
Product Name
|
RES 10 OHM 5% 1/16W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
2870 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers