VISHAY INTERTECHNOLOGY, INC.
CRCW06031005FRT1 -- RES, 10M OHM, 1%
Vishay Intertechnology, Inc.
RES, 10M OHM, 1%
CRCW06031005FRT1
Description
RES, 10Mohm, 1%
Request a Quote
Email Supplier
Description
RES, 10Mohm, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031005FRT1 |
|
Product Name
|
RES, 10M OHM, 1% |
|
Resistance Range
|
1.00E7 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
2.00E-4 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
102000 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details