Vishay Intertechnology, Inc. RES, 10M OHM, 1% CRCW06031005F

Description
RES, 10Mohm, 1%
Request a Quote
Description
RES, 10Mohm, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10M OHM, 1% - CRCW06031005F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10M OHM, 1%
CRCW06031005F
RES, 10M OHM, 1% CRCW06031005F
RES, 10Mohm, 1%

RES, 10Mohm, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06031005F
Product Name RES, 10M OHM, 1%
Resistance Range 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details