VISHAY INTERTECHNOLOGY, INC.
CRCW06031003FXXX -- RESISTOR, 0603, 100K, 1%
Vishay Intertechnology, Inc.
RESISTOR, 0603, 100K, 1%
CRCW06031003FXXX
Description
RESISTOR, 0603, 100K, 1%
Request a Quote
Email Supplier
Description
RESISTOR, 0603, 100K, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06031003FXXX |
|
Product Name
|
RESISTOR, 0603, 100K, 1% |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details